The LT1963ES8 is a 1.5A low dropout regulator with low noise and fast transient response, available in an 8-lead SO package. It supports fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V, or an adjustable output from 1.21V to 20V with a 1.21V reference voltage. Dropout voltage is 340mV at 1.5A output current. Quiescent current is 1mA, dropping to less than 1µA in shutdown. The device is stable with a 10µF output capacitor and includes reverse battery protection, current limiting, thermal limiting, and reverse current protection. Operating junction temperature range is from -40°C to 125°C. Output noise is 40µV RMS (10Hz to 100kHz).
IC REG LINEAR POS ADJ 1.5A 8SO Product overview: LT1963ES8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963ES8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963ES8#TRPBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.21 to 20 volts |
| IOUT | 1.5 amps |