The LT1963ES8-2.5 is a 1.5A low dropout linear regulator with a fixed 2.5V output, ordered in an 8-lead SO package. It operates with a minimum input voltage of 2.8V and maintains a dropout voltage of 0.35V at 500mA and 0.55V at 1.5A. Quiescent current is 1mA, and it drops below 1µA in shutdown. The regulator has 40µV RMS output noise, is stable with a 10µF output capacitor, and includes thermal limiting and reverse current protection. Operating junction temperature ranges from -40°C to 125°C.
IC REG LINEAR 2.5V 1.5A 8SOIC Product overview: LT1963ES8-2.5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963ES8-2.5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963ES8-2.5#PBF |
| Product Name | 2.5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 2.5 volts |
| IOUT | 1.5 amps |