The LT1963ES8-1.8 is a 1.5A low dropout linear regulator with a fixed 1.8V output, available in an 8-lead SO package. It features a dropout voltage of 0.34V at 1.5A output current, 40µV RMS output noise, and a quiescent current of 1mA. The regulator maintains stable operation with a minimum 10µF output capacitor, includes reverse battery and reverse current protection, and shuts down with less than 1µA quiescent current. Operating junction temperature ranges from -40°C to 125°C.
IC REG LINEAR 1.8V 1.5A 8SOIC Product overview: LT1963ES8-1.8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963ES8-1.8#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963ES8-1.8#TRPBF |
| Product Name | 1.8V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 1.5 amps |