The LT1963EQ-2.5 is a 1.5A low dropout regulator with a fixed 2.5V output, optimized for fast transient response and low noise operation. It operates with a dropout voltage of 340mV at 1.5A load and requires a minimum 10µF output capacitor for stability. Quiescent current is 1mA, dropping to less than 1µA in shutdown. The device is housed in a 5-lead DDPAK package with an exposed thermal pad and is rated for an operating junction temperature range of -40°C to 125°C. Input voltage range extends from 2.5V to 20V, with reverse battery, reverse current, thermal limiting, and current limiting protections integrated. Output noise is 40µV RMS over 10Hz to 100kHz bandwidth. All electrical characteristics are guaranteed over the full operating temperature range.
IC REG LINEAR 2.5V 1.5A 5DDPAK Product overview: LT1963EQ-2.5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963EQ-2.5#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963EQ-2.5#PBF |
| Product Name | 2.5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 2.5 volts |
| IOUT | 1.5 amps |