The LT1963EQ-1.8 is a 1.5A low dropout regulator designed for fast transient response and low noise, providing a fixed output voltage of 1.8V. It is available in a 5-lead DD package, with a dropout voltage of 0.34V at 1.5A load and quiescent current of 1mA. The device operates with a minimum input voltage of 2.1V and is stable with a 10µF output capacitor. Internal protections include reverse battery, current limiting, thermal limiting, and reverse current prevention. Output noise is 40µV RMS (10Hz to 100kHz), and shutdown current is less than 1µA. The operating junction temperature range is -40°C to 125°C.
IC REG LINEAR 1.8V 1.5A 5DDPAK Product overview: LT1963EQ-1.8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963EQ-1.8#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963EQ-1.8#TRPBF |
| Product Name | 1.8V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 1.5 amps |