The LT1963EQ-1.5 is a 1.5A low dropout linear regulator with a fixed 1.5V output, optimized for fast transient response and low noise. It operates with a dropout voltage of 340mV at 1.5A load and maintains a quiescent current of 1mA. The device is available in a 5-lead DD package, stable with a 10µF output capacitor, and includes reverse battery protection, thermal limiting, and reverse current protection. Shutdown current is less than 1µA. The operating junction temperature range is from -40°C to 125°C.
IC REG LINEAR 1.5V 1.5A 5DDPAK Product overview: LT1963EQ-1.5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963EQ-1.5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963EQ-1.5#TRPBF |
| Product Name | 1.5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.5 volts |
| IOUT | 1.5 amps |