The LT1963AIQ#PBF is a 1.5A low dropout regulator with a dropout voltage of 340mV, low output noise of 40µV RMS (10Hz to 100kHz), and quiescent current of 1mA. It operates over a junction temperature range of -40°C to 125°C and is packaged in a 5-lead plastic DD-Pak. The device supports output voltages from 1.21V to 20V, includes reverse battery protection, thermal limiting, and reverse current protection, and is stable with as little as 10µF of output capacitance. Shutdown current is less than 1µA.
IC REG LIN POS ADJ 1.5A 5DDPAK Product overview: LT1963AIQ#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963AIQ#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT1963AIQ#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.21 to 20 volts |
| IOUT | 1.5 amps |