The LT1963AEST-2.5#PBF is a 1.5A low dropout linear regulator offering a fixed 2.5V output, available in a 3-lead SOT-223 package. It operates with a dropout voltage of 340mV, maintains a quiescent current of 1mA, and supports output stability with as little as 10µF of ceramic capacitance. The device includes reverse battery protection, thermal limiting, and reverse current protection, and shuts down with less than 1µA of current. It functions over a junction temperature range of -40°C to 125°C. The regulator is optimized for fast transient response and low output noise of 40µV RMS from 10Hz to 100kHz, suitable for sensitive analog and RF applications.
IC REG LINEAR 2.5V 1.5A SOT223-3 Product overview: LT1963AEST-2.5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963AEST-2.5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963AEST-2.5#PBF |
| Product Name | 2.5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 2.5 volts |
| IOUT | 1.5 amps |