The LT1963AES8-1.8#PBF is a 1.5A low dropout linear regulator with a fixed 1.8V output, available in an 8-lead plastic SO package. It operates with a dropout voltage of 340mV and maintains a quiescent current of 1mA, dropping to less than 1µA in shutdown. The device is stable with a 10µF output capacitor, features low output noise of 40µV RMS (10Hz to 100kHz), and includes reverse battery protection, thermal limiting, and reverse current protection. It operates over a junction temperature range of -40°C to 125°C.
IC REG LINEAR 1.8V 1.5A 8SOIC Product overview: LT1963AES8-1.8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963AES8-1.8#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963AES8-1.8#PBF |
| Product Name | 1.8V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.8 volts |
| IOUT | 1.5 amps |