The LT1963AEQ-2.5#PBF is a 1.5A low dropout linear regulator with a fixed 2.5V output, available in a 5-lead Plastic DD-Pak package. It operates with a dropout voltage of 340mV, maintains a quiescent current of 1mA, and provides 40µV RMS output noise from 10Hz to 100kHz. The device is stable with a minimum 10µF output capacitor and includes reverse battery protection, reverse current protection, thermal limiting, and current limiting. It functions over a junction temperature range of -40°C to 125°C and has a shutdown quiescent current of less than 1µA.
IC REG LINEAR 2.5V 1.5A 5DDPAK Product overview: LT1963AEQ-2.5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1963AEQ-2.5#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1963AEQ-2.5#PBF |
| Product Name | 2.5V 1.5A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 2.5 volts |
| IOUT | 1.5 amps |