The LT1962EMS8-3#TRPBF is a 3V, 300mA low noise, micropower low dropout linear regulator in an 8-lead MSOP package. It operates with an input voltage range of 1.8V to 20V, maintains a dropout voltage of 270mV at 300mA load, and draws a quiescent current of 30µA. Output noise is 20µV RMS with a 0.01µF bypass capacitor over 10Hz to 100kHz bandwidth. The regulator is stable with a 3.3µF output capacitor and includes overcurrent and overtemperature protection, reverse battery protection, and no reverse current. It operates from -40°C to 125°C junction temperature.
IC REG LINEAR 3V 300MA 8MSOP Product overview: LT1962EMS8-3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1962EMS8-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1962EMS8-3#TRPBF |
| Product Name | 3V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.3000 amps |