The LT1764EQ-3.3 is a 3A low dropout linear regulator with a fixed 3.3V output, designed for fast transient response and low noise operation. It operates from an input voltage range of 2.7V to 20V and maintains a dropout voltage of 340mV at full load. Quiescent current is 1mA, reducing to less than 1µA in shutdown. The device is stable with a minimum 10µF output capacitor and includes protection against reverse battery, overcurrent, and thermal overload. It is available in a 5-lead DDpak package with an exposed thermal pad. Operating junction temperature ranges from -40°C to 125°C.
IC REG LINEAR 3.3V 3A 5DDPAK Product overview: LT1764EQ-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1764EQ-3.3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1764EQ-3.3#TRPBF |
| Product Name | 3.3V 3A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 3 amps |