The LT1764EQ-1.8 is a 3A low dropout regulator with a fixed 1.8V output, optimized for fast transient response and low noise operation. It operates from a 2.7V to 20V input range and has a dropout voltage of 340mV at 3A. Quiescent current is 1mA, dropping to less than 1µA in shutdown. The device is stable with a 10µF output capacitor and includes reverse battery protection, current limiting, thermal limiting, and reverse current protection. It is housed in a 5-lead DD package with an exposed thermal pad. The operating junction temperature range is from -40°C to 125°C. The part is lead-free and complies with RoHS.
IC REG LINEAR 1.8V 3A 5DDPAK Product overview: LT1764EQ-1.8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1764EQ-1.8#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1764EQ-1.8#PBF |
| Product Name | 1.8V 3A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.8 volts |
| IOUT | 3 amps |