The LT1764EFE is a 3A low dropout linear regulator optimized for fast transient response, suitable for post-regulation and logic power supply applications. It delivers 3A with a dropout voltage of 340mV and operates from a 2.7V to 20V input. Fixed output options include 1.5V, 1.8V, 2.5V, and 3.3V; adjustable output ranges from 1.21V to 20V. Quiescent current is 1mA during operation and under 1µA in shutdown. The device requires only a 10µF output capacitor for stability and includes reverse battery, overcurrent, thermal, and reverse current protection. It is housed in a 16-lead TSSOP package with an exposed thermal pad that must be soldered to the PCB. Operating junction temperature ranges from -40°C to 125°C.
IC REG LINEAR POS ADJ 3A 16TSSOP Product overview: LT1764EFE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1764EFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1764EFE#PBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.21 to 20 volts |
| IOUT | 3 amps |