The LT1764AET is a 3A low dropout linear regulator in a 5-lead TO-220 package, designed for fast transient response and low noise applications. It supports input voltages from 2.7V to 20V and delivers a stable output voltage with a dropout of 340mV at 3A. The device operates with a 1mA quiescent current and less than 1µA in shutdown, and is stable with as little as 10µF of output capacitance. It includes reverse battery protection, current limiting, thermal limiting, and reverse current protection. The operating junction temperature range is -40°C to 125°C for the E grade, with a maximum junction temperature of 150°C and a thermal resistance of 50°C/W.
IC REG LIN POS ADJ 3A TO220-5 Product overview: LT1764AET#06PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1764AET#06PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1764AET#06PBF |
| Product Name | 3A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.21 to 20 volts |
| IOUT | 3 amps |