The LT1764AEQ is a 3A low dropout linear regulator with a dropout voltage of 340mV at full load, 40µV RMS output noise, and a quiescent current of 1mA. It operates from an input voltage range of 2.7V to 20V and provides fixed output voltages of 1.5V, 1.8V, 2.5V, or 3.3V. The device is stable with a minimum 10µF output capacitor and includes protection against reverse battery, reverse current, thermal overload, and current limiting. It is housed in a 5-lead DD package with an operating junction temperature range of -40°C to 125°C.
IC REG LINEAR POS ADJ 3A 5DDPAK Product overview: LT1764AEQ#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1764AEQ#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1764AEQ#TRPBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.21 to 20 volts |
| IOUT | 3 amps |