The LT1764A is a 3A low dropout linear regulator optimized for fast transient response and low noise operation, suitable for sensitive RF and logic power applications. It is available in a 16-lead TSSOP (FE) package and supports fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V, as well as an adjustable output from 1.21V to 20V. The regulator maintains a dropout voltage of 340mV at 3A output current and operates with input voltages from 2.7V to 20V. Quiescent current is 1mA, dropping to less than 1µA in shutdown. It is stable with as little as 10µF of output capacitance and includes protection against reverse battery connection, overcurrent, and thermal overload. The device operates over a junction temperature range of -40°C to 125°C for the E grade. Output noise is 40µV RMS from 10Hz to 100kHz.
IC REG LINEAR POS ADJ 3A 16TSSOP Product overview: LT1764AEFE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1764AEFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1764AEFE#PBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.21 to 20 volts |
| IOUT | 3 amps |