The LT1763MPDE-3#TRPBF is a 500mA, low noise, low dropout linear regulator with a fixed 3V output, designed for battery-powered and noise-sensitive applications. It operates from a 1.8V to 20V input, maintains a dropout voltage of 300mV, and draws 30µA quiescent current. The regulator is stable with a minimum 3.3µF output capacitor and features output noise of 20µV RMS (10Hz to 100kHz) with a 0.01µF bypass capacitor. It includes reverse battery, overcurrent, and overtemperature protection. The part is packaged in a 12-lead (4mm × 3mm × 0.75mm) plastic DFN and is rated for operation from -55°C to 125°C.
IC REG LINEAR 3V 500MA 12DFN Product overview: LT1763MPDE-3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1763MPDE-3#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1763MPDE-3#TRPBF |
| Product Name | 3V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.5000 amps |