The LT1763MPDE-1.5#PBF is a 500mA, low noise, low dropout linear regulator with a fixed 1.5V output, designed for battery-powered and noise-sensitive applications. It operates from a 1.8V to 20V input, maintains a dropout voltage of 300mV, and draws 30µA quiescent current. The device includes reverse battery protection, overcurrent and overtemperature limits, and reverse current protection. It is packaged in a 12-lead (4mm × 3mm × 0.75mm) DFN and operates over a -55°C to 125°C junction temperature range. Stability is assured with as little as 3.3µF of output capacitance, and output noise is 20µV RMS (10Hz to 100kHz) with a 0.01µF bypass capacitor.
IC REG LINEAR 1.5V 500MA 12DFN Product overview: LT1763MPDE-1.5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1763MPDE-1.5#P
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1763MPDE-1.5#PBF |
| Product Name | 1.5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 1.5 volts |
| IOUT | 0.5000 amps |