The LT1763IS8-3.3#PBF is a 500mA, low noise, low dropout linear regulator with a fixed 3.3V output, available in an 8-lead plastic SO package. It operates with an input voltage range of 1.8V to 20V, maintains a dropout voltage of 300mV, and draws 30µA quiescent current. Output noise is 20µV RMS (10Hz to 100kHz) with a 0.01µF bypass capacitor, and the device is stable with as little as 3.3µF of output capacitance. It includes reverse battery protection, overcurrent, and thermal limiting. The operating junction temperature range is -40°C to 125°C. The part is designed for battery-powered and noise-sensitive applications.
IC REG LINEAR 3.3V 500MA 8SOIC Product overview: LT1763IS8-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1763IS8-3.3#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1763IS8-3.3#PBF |
| Product Name | 3.3V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |