The LT1763CS8#TRPBF is a 500mA, low noise, low dropout linear regulator in an 8-lead plastic SO package, designed for battery-powered and noise-sensitive applications. It operates with an input voltage range of 1.8V to 20V, delivers a dropout voltage of 300mV, and draws a quiescent current of 30µA. The regulator is stable with a minimum 3.3µF output capacitor and offers output noise of 20µV RMS with a 0.01µF bypass capacitor. Fixed output voltages include 1.5V, 1.8V, 2.5V, 3V, 3.3V, and 5V; this variant is the 500mA fixed 3.3V version. It includes reverse battery, overcurrent, and overtemperature protection. The operating junction temperature range is -40°C to 125°C.
IC REG LINEAR POS ADJ 500MA 8SO Product overview: LT1763CS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1763CS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1763CS8#TRPBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.22 to 20 volts |
| IOUT | 0.5000 amps |