The LT1763CS8-5#PBF is a 500mA, low noise, low dropout linear regulator with a fixed 5V output, available in an 8-lead plastic SO package. It operates from a 1.8V to 20V input, maintains a dropout voltage of 300mV, and draws 30µA quiescent current. Output noise is 20µV RMS (10Hz to 100kHz) with a 0.01µF bypass capacitor, and stability is achieved with as little as 3.3µF of output capacitance. The device includes reverse battery protection, overcurrent, and overtemperature protection. It is rated for operation from â€"40°C to 125°C and supports a maximum junction temperature of 125°C. The part features shutdown current below 1µA and no reverse current flow.
IC REG LINEAR 5V 500MA 8SOIC Product overview: LT1763CS8-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1763CS8-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1763CS8-5#PBF |
| Product Name | 5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |