The LT1761IS5-5 is a 100mA, low noise, micropower LDO regulator with a fixed 5V output, available in a 5-lead TSOT-23 package. It operates with an input voltage range of 1.8V to 20V, has a dropout voltage of 300mV at full load, and draws 20μA quiescent current. Output noise is 20μV RMS (10Hz to 100kHz) with a 0.01μF bypass capacitor, and it remains stable with as little as 1μF of output capacitance. The device includes reverse battery protection, overcurrent, and overtemperature protection, and shuts down with less than 0.1μA current. Operating junction temperature ranges from -40°C to 125°C. The part is reverse-battery protected, has no reverse current, and requires no external protection diodes.
IC REG LINEAR 5V 100MA TSOT23-5 Product overview: LT1761IS5-5#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1761IS5-5#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1761IS5-5#TRMPBF |
| Product Name | 5V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1000 amps |