The LT1761 series are 100mA, low noise, micropower LDO regulators in a 5-lead TSOT-23 package. They operate from an input voltage of 1.8V to 20V, provide a 3V fixed output, and have a dropout voltage of 300mV at full load. Quiescent current is 20µA, reducing to less than 0.1µA in shutdown. Output noise is 20µVRMS from 10Hz to 100kHz with a 0.01µF bypass capacitor. The regulators are stable with as little as 1µF of output capacitance and include reverse battery, overcurrent, and overtemperature protection. The operating junction temperature range is -40°C to 125°C for the I grade.
IC REG LINEAR 3V 100MA TSOT23-5 Product overview: LT1761IS5-3#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1761IS5-3#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1761IS5-3#TRMPBF |
| Product Name | 3V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.1000 amps |