The LT1761IS5-3.3#TRPBF is a 100mA low noise, micropower LDO regulator with a fixed 3.3V output, housed in a 5-lead plastic TSOT-23 package. It operates with an input voltage range of 1.8V to 20V, has a dropout voltage of 300mV at full load, and draws 20μA quiescent current. Output noise is 20μV RMS from 10Hz to 100kHz with a 0.01μF bypass capacitor. The device is stable with a 1μF output capacitor and includes reverse battery, overcurrent, and overtemperature protection. It operates from -40°C to 125°C and requires no external protection diodes.
IC REG LIN 3.3V 100MA TSOT23-5 Product overview: LT1761IS5-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1761IS5-3.3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1761IS5-3.3#TRPBF |
| Product Name | 3.3V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1000 amps |