The LT1761ES5-5 is a 100mA, low noise, micropower LDO regulator in a 5-lead TSOT-23 package, delivering a fixed 5V output with a dropout voltage of 300mV at full load. It operates from an input voltage of 1.8V to 20V, draws 20μA quiescent current, and has a shutdown current below 0.1μA. Output noise is 20μV RMS (10Hz to 100kHz) with a 0.01μF bypass capacitor. The device is stable with as little as 1μF of output capacitance and includes reverse battery, overcurrent, and overtemperature protection. It operates from -40°C to 125°C.
IC REG LINEAR 5V 100MA TSOT23-5 Product overview: LT1761ES5-5#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1761ES5-5#TRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1761ES5-5#TRMPBF |
| Product Name | 5V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1000 amps |