The LT1761ES5-1.2 is a 100mA low noise, micropower LDO regulator with a fixed 1.2V output, available in a 5-lead plastic TSOT-23 package. It operates with an input voltage range of 1.8V to 20V, has a dropout voltage of 300mV at full load, and consumes 20μA quiescent current. Output noise is 20μV RMS over 10Hz to 100kHz with a 0.01μF bypass capacitor, and the device is stable with as little as 1μF of output capacitance. It includes reverse battery protection, overcurrent, and overtemperature protection. The operating temperature range is -40°C to 125°C.
IC REG LIN 1.2V 100MA TSOT23-5 Product overview: LT1761ES5-1.2#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1761ES5-1.2#TRMPBF |
| Product Name | 1.2V 100MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.1000 amps |