The LT1587CT-3.3 is a 3A low dropout linear regulator in a 3-lead TO-220 package, designed for fixed 3.3V output applications requiring stable power for microprocessor and low-voltage logic supplies. It guarantees a dropout voltage of 1.150V to 1.300V at 3A output current and maintains a load regulation of 0.05% typical. The device includes on-chip thermal limiting and is rated for an operating junction temperature range of 0°C to 150°C. Thermal resistance is 50°C/W when mounted on a 0.5 square inch copper area. It meets the specifications for Pentium and PowerPC processor supplies and is compatible with a 4.75V to 7V input voltage range.
IC REG LINEAR 3.3V 3A TO220-3 Product overview: LT1587CT-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1587CT-3.3#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1587CT-3.3#PBF |
| Product Name | 3.3V 3A TO220 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 3 amps |