The LT1587-1.5 is a fixed 1.5V, 3A low dropout linear regulator designed for low voltage applications such as Intel Pentium Pro processor GTL+ supplies. It is available in the 3-lead plastic TO-220 package (M package) with a thermal resistance of 30°C/W when soldered to a 0.5 square inch copper ground plane. The regulator maintains an output voltage tolerance of ±2% over an input voltage range of 3V to 7V and an output current range of 0mA to 3A, with a dropout voltage of 1.15V to 1.3V at full load. It includes on-chip thermal limiting and trimmed current limit for protection. The operating junction temperature range is 0°C to 150°C, and it is designed for use in battery-powered and low voltage logic circuits.
IC REG LINEAR 1.5V 3A D2PAK-3 Product overview: LT1587CM-1.5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1587CM-1.5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1587CM-1.5#TRPBF |
| Product Name | 1.5V 3A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.5 volts |
| IOUT | 3 amps |