The LT1585CM is a 4.6A low dropout positive linear regulator in a 3-lead plastic DD package, designed for fixed-output voltage applications requiring stable power delivery at 3.3V, 3.38V, 3.45V, or 3.6V. It operates with an input voltage range up to 7V and maintains a dropout voltage of 1.150V to 1.400V at full load, depending on the output voltage and temperature. The device features trimmed current limiting, on-chip thermal protection, and load regulation of 0.05% typical. The thermal resistance is specified at 30°C/W when soldered to a 0.5 square inch copper area. It is qualified for operation from 0°C to 125°C control section and 0°C to 150°C power transistor junction temperatures.
IC REG LIN POS ADJ 4.6A 3DDPAK Product overview: LT1585CM#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1585CM#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1585CM#PBF |
| Product Name | 4.6A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 4.6 amps |