The LT1585CM-3.3 is a 4.6A low dropout linear regulator with a fixed 3.3V output, designed for low voltage microprocessor power supplies. It is housed in a 3-lead plastic D2PAK (DD) package with a thermal pad, and has a thermal resistance of 30°C/W when soldered to a 0.5 square inch copper ground plane. The device guarantees a dropout voltage of 1.300V at 3A output current and 1.400V at 4.6A output current, with output voltage tolerance of ±2% over the operating temperature range. It includes on-chip thermal limiting and is qualified for operation from 0°C to 125°C control section and 0°C to 150°C power transistor junction temperature.
IC REG LINEAR 3.3V 4.6A D2PAK-3 Product overview: LT1585CM-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4.6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1585CM-3.3#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1585CM-3.3#PBF |
| Product Name | 3.3V 4.6A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 4.6 amps |