The LT1584CT is a 7A low dropout positive linear regulator in a 3-lead plastic TO-220 package, designed for low-voltage microprocessor power supplies requiring output voltages from 2.5V to 3.6V. It features a typical dropout voltage of 1.200V at 6A with junction temperature above 25°C and 1.350V below 25°C, a load regulation of 0.05% typical, and includes on-chip thermal limiting. The package has a thermal resistance of 50°C/W when soldered to a 0.5 square inch copper area. It is guaranteed to operate within a junction temperature range of 0°C to 150°C for C-grade, and -40°C to 150°C for I-grade.
IC REG LINEAR POS ADJ 7A TO220-3 Product overview: LT1584CT#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1584CT#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1584CT#PBF |
| Product Name | 7A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.25 volts |
| IOUT | 7 amps |