The LT1584CT-3.3 is a 7A low dropout linear regulator with a fixed 3.3V output, housed in a 3-lead plastic TO-220 package. It is designed for low-voltage microprocessor applications requiring fast transient response and a minimum input voltage below 7V. Dropout voltage is guaranteed to be 1.200V to 1.300V at 6A when the junction temperature is 25°C or above, and 1.200V to 1.350V below 25°C. Load regulation is typically 0.05%. The device includes on-chip thermal limiting and is rated for an operating junction temperature range of 0°C to 150°C. The thermal resistance is 50°C/W when soldered to a PCB with a copper ground plane.
IC REG LINEAR 3.3V 7A TO220-3 Product overview: LT1584CT-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 7A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 7A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1584CT-3.3#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1584CT-3.3#PBF |
| Product Name | 3.3V 7A TO220 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 7 amps |