The LT1521IS8-3 is a 300mA low dropout linear regulator with a fixed 3V output, designed for battery-powered systems requiring micropower quiescent current. It operates with a dropout voltage of 0.5V at full load and maintains a quiescent current of 12µA during normal operation and 6µA in shutdown. The device is stable with as little as 1.5µF output capacitance and offers reverse battery protection without reverse current flow. Packaged in an 8-lead SO package, it supports an industrial temperature range of -40°C to 125°C and includes thermal limiting and indefinite short-circuit protection.
IC REG LINEAR 3V 300MA 8SOIC Product overview: LT1521IS8-3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1521IS8-3#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1521IS8-3#TRPBF |
| Product Name | 3V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.3000 amps |