The LT1521CS8-3.3 is a 300mA low dropout linear regulator with a fixed 3.3V output, designed for battery-powered systems requiring micropower quiescent current. It operates with a dropout voltage of 0.5V maximum at full load and maintains a quiescent current of 12mA during operation and 6mA in shutdown. The device is stable with only 1.5µF ceramic output capacitance and incorporates reverse battery protection, no reverse current, and thermal limiting. It is housed in an 8-lead plastic SO package and supports an operating junction temperature range of 0°C to 125°C. Input voltage can exceed output voltage without reverse current flow, enabling use in backup power scenarios.
IC REG LINEAR 3.3V 300MA 8SOIC Product overview: LT1521CS8-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1521CS8-3.3#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1521CS8-3.3#PBF |
| Product Name | 3.3V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.3000 amps |