The LT1185IQ is a 3A adjustable low dropout regulator with remote sense and programmable current limit, housed in a 5-lead plastic DD package. It operates with an input voltage up to 35V and maintains a dropout voltage of 0.67V to 1.00V at 3A output. The device supports an output voltage range of 2.5V to 25V with ±1% reference voltage accuracy and includes shutdown control via REF pin current. The operating junction temperature range is -40°C to 150°C for the control and power transistor sections. Thermal resistance junction-to-case is 2.5°C/W for the power transistor. Quiescent current is 2.5mA at light load. The package is designed for surface mounting with a maximum junction temperature of 150°C and a thermal resistance junction-to-ambient of 30°C/W.
IC REG LIN POS/NEG ADJ 3A 5DDPAK Product overview: LT1185IQ#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1185IQ#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1185IQ#PBF |
| Product Name | 3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.5 to 25 volts |
| IOUT | 3 amps |