The LT1185 is a 3A low dropout regulator with adjustable current limit and remote sense capability, available in a 5-lead TO-220 package. It operates with an input voltage range of 6V to 16V, delivers an output voltage from 2.5V to 25V with ±1% accuracy, and has a dropout voltage of 0.75V at 3A. The device includes internal thermal shutdown and power limiting, with a quiescent current of 2.5mA. The TO-220 package has a maximum junction-to-case thermal resistance of 2.5°C/W and operates over an ambient temperature range of 0°C to 70°C for the C-grade variant. Shutdown is triggered when the programming current falls below 1µA, enabling external logic control.
IC REG LIN POS/NEG ADJ 3A TO220 Product overview: LT1185CT#06PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1185CT#06PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1185CT#06PBF |
| Product Name | 3A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.5 to 25 volts |
| IOUT | 3 amps |