The LT1175IT-5#PBF is a 500mA negative low dropout linear regulator in a 5-lead plastic TO-220 package, with a fixed -5V output and an operating junction temperature range of -40°C to 125°C. It features a quiescent current of 45μA and shutdown current of 10μA, with user-selectable current limits of 200mA, 400mA, 600mA, or 800mA. The regulator accepts reverse output voltage without damage and maintains stability with a wide range of output capacitors. Thermal shutdown and current limiting provide comprehensive protection.
IC REG LINEAR -5V 500MA TO220-5 Product overview: LT1175IT-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 500MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1175IT-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1175IT-5#PBF |
| Product Name | -5V 500MA TO220 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |