The LT1175IS8#PBF is a 500mA negative low dropout linear regulator with a quiescent current of 45μA and a shutdown current of 10μA. It is available in an 8-lead plastic SO package and operates over a junction temperature range of -40°C to 125°C. The regulator supports adjustable and fixed 5V output versions, features user-selectable current limits of 200mA, 400mA, 600mA, and 800mA, and tolerates reverse output voltage. It includes thermal shutdown and current limiting for protection.
IC REG LIN NEG ADJ 500MA 8SO Product overview: LT1175IS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1175IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT1175IS8#PBF |
| Product Name | 500MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | -3.8 volts |
| IOUT | 0.5000 amps |