The LT1175CN8-5#PBF is a negative 5V low dropout linear regulator with a 500mA output current capability, housed in an 8-pin PDIP package. It operates with a quiescent current of 45μA and reduces to 10μA in shutdown mode. The device supports adjustable current limit settings and is stable with a wide range of output capacitors. It tolerates reverse output voltage and includes protection against current limiting, power limiting, and thermal shutdown. The operating junction temperature range is 0°C to 125°C, and it features positive or negative shutdown logic compatibility.
IC REG LINEAR -5V 500MA 8DIP Product overview: LT1175CN8-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1175CN8-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1175CN8-5#PBF |
| Product Name | -5V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.5000 amps |