The LT1129MPST-3.3 is a micropower low dropout regulator offering a fixed 3.3V output with up to 700mA output current and a dropout voltage of 400mV. It operates with a quiescent current of 50μA and reduces to 16μA in shutdown mode. The device is stable with a 3.3μF output capacitor and includes reverse battery protection and thermal limiting. It is packaged in a 3-lead SOT-223 case and operates over a junction temperature range of -55°C to 125°C.
IC REG LIN 3.3V 700MA SOT223-3 Product overview: LT1129MPST-3.3 from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129MPST-3.3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LT1129MPST-3.3 |
| Product Name | 3.3V 700MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.7000 amps |