The LT1129IST-5#PBF is a 5V micropower low dropout regulator capable of 700mA output current with a dropout voltage of 400mV. It operates with a quiescent current of 50μA and reduces to 16μA in shutdown. The device is stable with a 3.3μF output capacitor and includes reverse battery protection and thermal limiting. It is housed in a 3-lead SOT-223 package and operates over a junction temperature range of -40°C to 125°C.
IC REG LINEAR 5V 700MA SOT223-3 Product overview: LT1129IST-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129IST-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1129IST-5#PBF |
| Product Name | 5V 700MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 0.7000 amps |