The LT1129IS8-3.3 is a micropower low dropout linear regulator with a fixed 3.3V output, capable of supplying 700mA output current and maintaining a dropout voltage of 400mV. It operates with a quiescent current of 50μA and consumes 16μA in shutdown mode. The device is stable with a 3.3μF output capacitor and includes reverse battery protection and thermal limiting. It is housed in an 8-lead plastic SO package and is rated for an operating junction temperature range of -40°C to 125°C.
IC REG LINEAR 3.3V 700MA 8SOIC Product overview: LT1129IS8-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129IS8-3.3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1129IS8-3.3#TRPBF |
| Product Name | 3.3V 700MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.7000 amps |