The LT1129CST-5 is a micropower low dropout regulator with a fixed 5V output and 700mA output current capability. It operates with a maximum dropout voltage of 400mV and draws 50μA quiescent current, reducing to 16μA in shutdown. The device is stable with a 3.3μF output capacitor and includes reverse battery protection and thermal limiting. It is packaged in a 3-lead SOT-223 package and is rated for operation from 0°C to 125°C.
IC REG LINEAR 5V 700MA SOT223-3 Product overview: LT1129CST-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CST-5#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1129CST-5#TRPBF |
| Product Name | 5V 700MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.7000 amps |