The LT1129CST-3.3 is a micropower low dropout regulator with a fixed 3.3V output and 700mA output current capacity. It operates with a 400mV dropout voltage and draws 50μA quiescent current during normal operation, reducing to 16μA in shutdown. The regulator is stable with a minimum 3.3μF output capacitor and includes reverse battery protection and thermal limiting. It is housed in a 3-lead SOT-223 package and rated for an operating junction temperature range of 0°C to 125°C.
IC REG LIN 3.3V 700MA SOT223-3 Product overview: LT1129CST-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CST-3.3#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1129CST-3.3#TRPBF |
| Product Name | 3.3V 700MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.7000 amps |