The LT1129CS8#TRPBF is a micropower low dropout regulator capable of 700mA output current with a 400mV dropout voltage and 50μA quiescent current. It operates in a stable manner with a minimum 3.3μF output capacitor and includes shutdown functionality with 16μA current draw in shutdown mode. The device is packaged in an 8-lead plastic SO and supports input voltages up to ±30V. It is rated for operation from 0°C to 125°C and features reverse battery protection, no reverse output current, and thermal limiting.
IC REG LINEAR POS ADJ 700MA 8SO Product overview: LT1129CS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1129CS8#TRPBF |
| Product Name | 700MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.8 to 30 volts |
| IOUT | 0.7000 amps |