ERSAELECTRONICS PTE. LTD. 3.3V 700MA Voltage Regulator IC 776-LT1129CS8-3.3#TRPBF

Description
IC REG LINEAR 3.3V 700MA 8SOIC Product overview: LT1129CS8-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CS8-3.3#TR PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 3.3V 700MA 8SOIC Product overview: LT1129CS8-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CS8-3.3#TR PBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1129CS8-3.3 is a micropower low dropout regulator providing a fixed 3.3V output with up to 700mA current capability and a 400mV dropout voltage. It operates with a quiescent current of 50μA and consumes 16μA in shutdown. The device is stable with a 3.3μF output capacitor and includes reverse battery protection and thermal limiting. It is packaged in an 8-lead plastic SOIC package and operates over a temperature range of 0°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LT1129CS8-3.3 is a micropower low dropout regulator providing a fixed 3.3V output with up to 700mA current capability and a 400mV dropout voltage. It operates with a quiescent current of 50μA and consumes 16μA in shutdown. The device is stable with a 3.3μF output capacitor and includes reverse battery protection and thermal limiting. It is packaged in an 8-lead plastic SOIC package and operates over a temperature range of 0°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 700MA Voltage Regulator IC
776-LT1129CS8-3.3#TRPBF
3.3V 700MA Voltage Regulator IC 776-LT1129CS8-3.3#TRPBF
IC REG LINEAR 3.3V 700MA 8SOIC Product overview: LT1129CS8-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CS8-3.3#TR PBF can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 700MA 8SOIC Product overview: LT1129CS8-3.3#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CS8-3.3#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators
Product Number 776-LT1129CS8-3.3#TRPBF
Product Name 3.3V 700MA Voltage Regulator IC
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
IOUT 0.7000 amps
Unlock Full Specs
to access all available technical data