The LT1129CQ#PBF is a micropower low dropout regulator designed for battery-powered systems and backup power applications, capable of supplying 700 mA output current with a 400 mV dropout voltage. It operates with a quiescent current of 50 μA in normal mode and 16 μA in shutdown. The device is available in a 5-lead Plastic DD-Pak package and is rated for operation from 0°C to 125°C. It includes reverse battery protection, stable operation with a 3.3 μF output capacitor, and thermal limiting. The output voltage is fixed at 5 V.
IC REG LIN POS ADJ 700MA 5DDPAK Product overview: LT1129CQ#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1129CQ#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1129CQ#PBF |
| Product Name | 700MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 3.8 to 30 volts |
| IOUT | 0.7000 amps |