The LT1121HVCS8#PBF is a micropower low dropout regulator with shutdown, capable of delivering 150mA output current and maintaining a dropout voltage of 0.7V at full load. It is available in an 8-lead plastic SO package and operates over a junction temperature range of -40°C to 125°C. The device features a 30µA operating quiescent current and 16µA shutdown current, with reverse battery protection and stability using only 0.33µF output capacitance. The input voltage range extends to +36V, distinguishing it from non-HV variants. Output voltage is adjustable from 3.75V to 30V. Forward and reverse input protection prevents reverse current flow when input is grounded or reversed. Thermal limiting and controlled quiescent current in dropout are included.
IC REG LINEAR POS ADJ 150MA 8SO Product overview: LT1121HVCS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1121HVCS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1121HVCS8#PBF |
| Product Name | 150MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 3.75 to 30 volts |
| IOUT | 0.1500 amps |