The LT1121CZ-5#PBF is a 5V micropower low dropout regulator in a 3-lead plastic TO-92 package, capable of supplying 150mA output current with a dropout voltage of 0.7V at full load. It operates with a quiescent current of 30µA and drops to 16µA in shutdown mode. The regulator is stable with a 0.33µF output capacitor, features reverse battery protection, and maintains controlled quiescent current in dropout conditions. It is rated for an operating junction temperature range of 0°C to 125°C and includes thermal limiting and reverse current protection.
IC REG LINEAR 5V 150MA TO92-3 Product overview: LT1121CZ-5#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LT1121CZ-5#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LT1121CZ-5#PBF |
| Product Name | 5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Bag |
| Output Voltage | 5 volts |
| IOUT | 0.1500 amps |